CABLE MODEM
System On Chip (SOC) IC - 2.4GHz, 5GHz
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | BCM33843MKFSBGB0T | BCM33843MKFSBGB0T | BCM33843MKFSBGB0T |
| Product Name | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Clock Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz |