Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189281-BCM3214A3IPB
Categories: Custom Parts
Alternative Parts (Cross-Reference): BCM3214 A3 IPB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189281-BCM3214A3IPB |
| Product Name | Custom Parts - Custom Parts (B - D) - BCM3214A3IPB |