Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027874-BCM20736S
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
Interface: SPI
Categories: OEM Parts(A-B)
Case / Package: SIP
Alternative Parts (Cross-Reference): CC2640R2FRGZR;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Core Architecture: ARM
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027874-BCM20736S |
| Product Name | OEM Parts - OEM Parts (A - B) - BCM20736S |