Broadcom Inc. RF/IF and RFID BCM20730A1KML2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 112575-BCM20730A1KML 2G Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 3.8V Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 24mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 112575-BCM20730A1KML 2G Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 3.8V Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 24mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 112575-BCM20730A1KML2G - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Broadcom Limited Win Source Part Number: 112575-BCM20730A1KML 2G Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 3.8V Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 24mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 112575-BCM20730A1KML2G
Category: RF/IF and RFID
Family: RF Transceiver ICs
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: 0°C ~ 70°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 3.8V
Protocol: Bluetooth v3.0
Power - Output: 4dBm
Sensitivity: -88dBm
Data Rate (Max): 1Mbps
Current - Receiving: 26.6mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Current - Transmitting: 24mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 112575-BCM20730A1KML2G
Product Name RF/IF and RFID
Interface I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details