Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048465-BCM1250B2K75
Mounting: SMD (SMT)
Frequency: 750 MHz
Number of Pins: 860
Categories: OEM Parts(A-B)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048465-BCM1250B2K750 |
| Product Name | OEM Parts - OEM Parts (A - B) - BCM1250B2K750 |