Broadcom Inc. 600MHz BGA Embedded Microprocessor MPU BCM1125HA2K600

Description
MPU BCM1125H 64-Bit 0.13um 600MHz BGA Product overview: BCM1125HA2K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA2K600 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU BCM1125H 64-Bit 0.13um 600MHz BGA Product overview: BCM1125HA2K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA2K600 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600MHz BGA Embedded Microprocessor MPU - 777-BCM1125HA2K600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHz BGA Embedded Microprocessor MPU
777-BCM1125HA2K600
600MHz BGA Embedded Microprocessor MPU 777-BCM1125HA2K600
MPU BCM1125H 64-Bit 0.13um 600MHz BGA Product overview: BCM1125HA2K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA2K600 can be used for catalog matching and distributor lookup.

MPU BCM1125H 64-Bit 0.13um 600MHz BGA Product overview: BCM1125HA2K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, BGA, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA2K600 can be used for catalog matching and distributor lookup.

Supplier's Site
MPU BCM1125H 64-Bit 0.13um 600MHz BGA - 107-BCM1125HA2K600 - Utmel Electronic Limited
Hong Kong, China
MPU BCM1125H 64-Bit 0.13um 600MHz BGA
107-BCM1125HA2K600
MPU BCM1125H 64-Bit 0.13um 600MHz BGA 107-BCM1125HA2K600
MPU BCM1125H 64-Bit 0.13um 600MHz BGA

MPU BCM1125H 64-Bit 0.13um 600MHz BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 777-BCM1125HA2K600 107-BCM1125HA2K600
Product Name 600MHz BGA Embedded Microprocessor MPU MPU BCM1125H 64-Bit 0.13um 600MHz BGA
Data Bus 64-Bit 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details