Broadcom Inc. Embedded - Embedded - System On Chip (SoC) - BCM1122A4KEBG BCM1122A4KEBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 232371-BCM1122A4KEBG Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 232371-BCM1122A4KEBG Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BCM1122A4KEBG is a high-performance System on Chip (SoC) featuring a 400-MHz MIPS64 CPU with a quad-issue in-order pipeline, dual execute, and dual memory pipes. It includes a 32-KB instruction cache and a 32-KB data cache, along with advanced branch predictors. The SoC is equipped with a 128-KB shared L2 cache that is ECC protected and can be configured for fast on-chip RAM. It supports a DDR memory controller with a 64-bit data bus and is compatible with various memory types including DDR SDRAM and SGRAM. The BCM1122A4KEBG offers high-speed packet interfaces, including one 10/100/1000 Ethernet MAC and one 10/100 Ethernet MAC, compliant with 802.3 standards. It features a 32-bit PCI interface and a generic I/O for direct connections to boot ROMs and peripherals. The device is designed for low power consumption at 4W and provides extensive on-chip debugging capabilities. This SoC is suitable for a wide range of applications, including networking devices, broadband access systems, storage solutions, and imaging equipment. It is software-compatible with other Broadcom processors, facilitating development and integration into existing systems. The BCM1122A4KEBG is manufactured using TSMC's 0.13-µ process and comes in a pin-compatible 31-mm BGA package.

Datasheet Summary
Powered by GS/AI

The BCM1122A4KEBG is a high-performance System on Chip (SoC) featuring a 400-MHz MIPS64 CPU with a quad-issue in-order pipeline, dual execute, and dual memory pipes. It includes a 32-KB instruction cache and a 32-KB data cache, along with advanced branch predictors. The SoC is equipped with a 128-KB shared L2 cache that is ECC protected and can be configured for fast on-chip RAM. It supports a DDR memory controller with a 64-bit data bus and is compatible with various memory types including DDR SDRAM and SGRAM. The BCM1122A4KEBG offers high-speed packet interfaces, including one 10/100/1000 Ethernet MAC and one 10/100 Ethernet MAC, compliant with 802.3 standards. It features a 32-bit PCI interface and a generic I/O for direct connections to boot ROMs and peripherals. The device is designed for low power consumption at 4W and provides extensive on-chip debugging capabilities. This SoC is suitable for a wide range of applications, including networking devices, broadband access systems, storage solutions, and imaging equipment. It is software-compatible with other Broadcom processors, facilitating development and integration into existing systems. The BCM1122A4KEBG is manufactured using TSMC's 0.13-µ process and comes in a pin-compatible 31-mm BGA package.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - BCM1122A4KEBG
232371-BCM1122A4KEBG
Embedded - Embedded - System On Chip (SoC) - BCM1122A4KEBG 232371-BCM1122A4KEBG
Manufacturer: Broadcom Limited Win Source Part Number: 232371-BCM1122A4KEBG Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 232371-BCM1122A4KEBG
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
BCM1122A4KEBG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) BCM1122A4KEBG
UNIPROCESSOR SOC

UNIPROCESSOR SOC

Supplier's Site
Embedded - System On Chip (SoC) - BCM1122A4KEBG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
BCM1122A4KEBG
Embedded - System On Chip (SoC) BCM1122A4KEBG
UNIPROCESSOR SOC

UNIPROCESSOR SOC

Supplier's Site Datasheet
System On Chip (SoC) - BCM1122A4KEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
BCM1122A4KEBG
System On Chip (SoC) BCM1122A4KEBG
System On Chip (SOC) IC *

System On Chip (SOC) IC *

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 232371-BCM1122A4KEBG BCM1122A4KEBG BCM1122A4KEBG BCM1122A4KEBG
Product Name Embedded - Embedded - System On Chip (SoC) - BCM1122A4KEBG Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Unlock Full Specs
to access all available technical data

Similar Products

nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details