Broadcom Inc. 10:4 Gearbox 100G Ethernet/OTN PHY IC AVSP-1104

Description
The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device features Avago’s proven 28nm CMOS SerDes technology that has demonstrated compliance with IEEE CAUI and various Common Electrical Interface (CEI) standards that include CEI-11G-SR, CEI-25G-LR, and CEI-28G-VSR. The device also incorporates Avago’s unique proprietary Decision Feedback Equalization (DFE) architecture providing low overall power consumption, low data latency and best-in-class jitter and crosstalk performance. The Vortex Gearbox™ AVSP-1104 is ideal for driving both backplane and portside for data center, enterprise and OTN switch and router applications. The communication link can withstand up to 32dB of channel loss, thereby enabling customers to use and drive highly lossy backplanes, cables and connectors. In addition, the device can be configured as a 10:10 retimer supporting full-duplex transmission of ten 10/11Gbps channels for long reach applications.
Description
The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device features Avago’s proven 28nm CMOS SerDes technology that has demonstrated compliance with IEEE CAUI and various Common Electrical Interface (CEI) standards that include CEI-11G-SR, CEI-25G-LR, and CEI-28G-VSR. The device also incorporates Avago’s unique proprietary Decision Feedback Equalization (DFE) architecture providing low overall power consumption, low data latency and best-in-class jitter and crosstalk performance. The Vortex Gearbox™ AVSP-1104 is ideal for driving both backplane and portside for data center, enterprise and OTN switch and router applications. The communication link can withstand up to 32dB of channel loss, thereby enabling customers to use and drive highly lossy backplanes, cables and connectors. In addition, the device can be configured as a 10:10 retimer supporting full-duplex transmission of ten 10/11Gbps channels for long reach applications.

Suppliers

Company
Product
Description
Supplier Links
10:4 Gearbox 100G Ethernet/OTN PHY IC - AVSP-1104 - Broadcom Inc.
San Jose, CA, USA
10:4 Gearbox 100G Ethernet/OTN PHY IC
AVSP-1104
10:4 Gearbox 100G Ethernet/OTN PHY IC AVSP-1104
The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device features Avago’s proven 28nm CMOS SerDes technology that has demonstrated compliance with IEEE CAUI and various Common Electrical Interface (CEI) standards that include CEI-11G-SR, CEI-25G-LR, and CEI-28G-VSR. The device also incorporates Avago’s unique proprietary Decision Feedback Equalization (DFE) architecture providing low overall power consumption, low data latency and best-in-class jitter and crosstalk performance. The Vortex Gearbox™ AVSP-1104 is ideal for driving both backplane and portside for data center, enterprise and OTN switch and router applications. The communication link can withstand up to 32dB of channel loss, thereby enabling customers to use and drive highly lossy backplanes, cables and connectors. In addition, the device can be configured as a 10:10 retimer supporting full-duplex transmission of ten 10/11Gbps channels for long reach applications.

The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device features Avago’s proven 28nm CMOS SerDes technology that has demonstrated compliance with IEEE CAUI and various Common Electrical Interface (CEI) standards that include CEI-11G-SR, CEI-25G-LR, and CEI-28G-VSR. The device also incorporates Avago’s unique proprietary Decision Feedback Equalization (DFE) architecture providing low overall power consumption, low data latency and best-in-class jitter and crosstalk performance.

The Vortex Gearbox™ AVSP-1104 is ideal for driving both backplane and portside for data center, enterprise and OTN switch and router applications. The communication link can withstand up to 32dB of channel loss, thereby enabling customers to use and drive highly lossy backplanes, cables and connectors. In addition, the device can be configured as a 10:10 retimer supporting full-duplex transmission of ten 10/11Gbps channels for long reach applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Equipment
Product Number AVSP-1104
Product Name 10:4 Gearbox 100G Ethernet/OTN PHY IC
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Control block - CPX-CEC - Festo Corporation
Festo Corporation
Specs
Network Equipment Gateway
Data Rate 1.00E-4 Gbps
View Details