Broadcom Inc. Embedded - Embedded - Microprocessors - AU1550-500MBDAA AU1550-500MBDAA

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813500-AU1550-500MBD AA Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813500-AU1550-500MBD AA Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1550-500MBDAA - 813500-AU1550-500MBDAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1550-500MBDAA
813500-AU1550-500MBDAA
Embedded - Embedded - Microprocessors - AU1550-500MBDAA 813500-AU1550-500MBDAA
Manufacturer: Broadcom Limited Win Source Part Number: 813500-AU1550-500MBD AA Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 813500-AU1550-500MBDAA
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)

Buy Now
500MHZ Embedded Microprocessor MPU - 694-AU1550-500MBDAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-AU1550-500MBDAA
500MHZ Embedded Microprocessor MPU 694-AU1550-500MBDAA
AU1550 MIPS PROCESSOR 500MHZ Product overview: AU1550-500MBDAA from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1550-500MBDAA can be used for catalog matching and distributor lookup.

AU1550 MIPS PROCESSOR 500MHZ Product overview: AU1550-500MBDAA from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1550-500MBDAA can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - AU1550-500MBDAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1550-500MBDAA
Microprocessors AU1550-500MBDAA
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1550-500MBDAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1550-500MBDAA
Embedded - Microprocessors AU1550-500MBDAA
AU1550 MIPS PROCESSOR 500MHZ

AU1550 MIPS PROCESSOR 500MHZ

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1550-500MBDAA
Integrated Circuits (ICs) - Embedded - Microprocessors AU1550-500MBDAA
AU1550 MIPS PROCESSOR 500MHZ

AU1550 MIPS PROCESSOR 500MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 813500-AU1550-500MBDAA 694-AU1550-500MBDAA AU1550-500MBDAA AU1550-500MBDAA AU1550-500MBDAA
Product Name Embedded - Embedded - Microprocessors - AU1550-500MBDAA 500MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details