Broadcom Inc. Embedded - Embedded - Microprocessors - AU1550-400MBDAA AU1550-400MBDAA

Description
Manufacturer: Broadcom Limited Win Source Part Number: 769342-AU1550-400MBD AA Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 769342-AU1550-400MBD AA Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1550-400MBDAA - 769342-AU1550-400MBDAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1550-400MBDAA
769342-AU1550-400MBDAA
Embedded - Embedded - Microprocessors - AU1550-400MBDAA 769342-AU1550-400MBDAA
Manufacturer: Broadcom Limited Win Source Part Number: 769342-AU1550-400MBD AA Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769342-AU1550-400MBDAA
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
500MHZ Embedded Microprocessor MPU - 694-AU1550-400MBDAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-AU1550-400MBDAA
500MHZ Embedded Microprocessor MPU 694-AU1550-400MBDAA
AU1550 MIPS PROCESSOR 500MHZ / Microprocessor IC * Product overview: AU1550-400MBDAA from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1550-400MBDAA can be used for catalog matching and distributor lookup.

AU1550 MIPS PROCESSOR 500MHZ / Microprocessor IC * Product overview: AU1550-400MBDAA from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1550-400MBDAA can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - AU1550-400MBDAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1550-400MBDAA
Microprocessors AU1550-400MBDAA
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1550-400MBDAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1550-400MBDAA
Embedded - Microprocessors AU1550-400MBDAA
AU1550 MIPS PROCESSOR 500MHZ

AU1550 MIPS PROCESSOR 500MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 769342-AU1550-400MBDAA 694-AU1550-400MBDAA AU1550-400MBDAA AU1550-400MBDAA
Product Name Embedded - Embedded - Microprocessors - AU1550-400MBDAA 500MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3715CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details