Broadcom Inc. 400MHz BGA Embedded Microprocessor MPU AU1500-400MBD

Description
SoC, MIPS32, 400MHz, 399-Pin BGA, Multimedia Product overview: AU1500-400MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-400MBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SoC, MIPS32, 400MHz, 399-Pin BGA, Multimedia Product overview: AU1500-400MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-400MBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz BGA Embedded Microprocessor MPU - 694-AU1500-400MBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz BGA Embedded Microprocessor MPU
694-AU1500-400MBD
400MHz BGA Embedded Microprocessor MPU 694-AU1500-400MBD
SoC, MIPS32, 400MHz, 399-Pin BGA, Multimedia Product overview: AU1500-400MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-400MBD can be used for catalog matching and distributor lookup.

SoC, MIPS32, 400MHz, 399-Pin BGA, Multimedia Product overview: AU1500-400MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-400MBD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1500-400MBD - 1020642-AU1500-400MBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1500-400MBD
1020642-AU1500-400MBD
Embedded - Embedded - Microprocessors - AU1500-400MBD 1020642-AU1500-400MBD
Manufacturer: Broadcom Limited Win Source Part Number: 1020642-AU1500-400MB D Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1020642-AU1500-400MBD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Microprocessors - AU1500-400MBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1500-400MBD
Microprocessors AU1500-400MBD
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1500-400MBD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1500-400MBD
Embedded - Microprocessors AU1500-400MBD
AU1500 MIPS PROCESSOR 500MHZ

AU1500 MIPS PROCESSOR 500MHZ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1500-400MBD 1020642-AU1500-400MBD AU1500-400MBD AU1500-400MBD
Product Name 400MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1500-400MBD Microprocessors Embedded - Microprocessors
Microprocessor Family Au1500
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details