Broadcom Inc. 333MHz BGA Embedded Microprocessor MPU AU1500-333MBD

Description
333MHz MIPS32 SoC, 399-Pin BGA, Multimedia, Ethernet/UART/USB Product overview: AU1500-333MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-333MBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
333MHz MIPS32 SoC, 399-Pin BGA, Multimedia, Ethernet/UART/USB Product overview: AU1500-333MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-333MBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHz BGA Embedded Microprocessor MPU - 694-AU1500-333MBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHz BGA Embedded Microprocessor MPU
694-AU1500-333MBD
333MHz BGA Embedded Microprocessor MPU 694-AU1500-333MBD
333MHz MIPS32 SoC, 399-Pin BGA, Multimedia, Ethernet/UART/USB Product overview: AU1500-333MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-333MBD can be used for catalog matching and distributor lookup.

333MHz MIPS32 SoC, 399-Pin BGA, Multimedia, Ethernet/UART/USB Product overview: AU1500-333MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1500-333MBD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1500-333MBD - 145130-AU1500-333MBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1500-333MBD
145130-AU1500-333MBD
Embedded - Embedded - Microprocessors - AU1500-333MBD 145130-AU1500-333MBD
Manufacturer: Broadcom Limited Win Source Part Number: 145130-AU1500-333MBD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 145130-AU1500-333MBD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - AU1500-333MBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1500-333MBD
Microprocessors AU1500-333MBD
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1500-333MBD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1500-333MBD
Embedded - Microprocessors AU1500-333MBD
AU1500 MIPS PROCESSOR 333MHZ

AU1500 MIPS PROCESSOR 333MHZ

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1500-333MBD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1500-333MBD
AU1500 MIPS PROCESSOR 333MHZ

AU1500 MIPS PROCESSOR 333MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1500-333MBD 145130-AU1500-333MBD AU1500-333MBD AU1500-333MBD AU1500-333MBD
Product Name 333MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1500-333MBD Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family Au1500
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM29000-16GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details