Broadcom Inc. Integrated Circuits (ICs) - Embedded - Microprocessors AU1384-800MBJA2

Description
Win Source Part Number: 1047054-AU1384-800MB JA2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 60 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: AU1384 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047054-AU1384-800MB JA2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 60 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: AU1384 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1047054-AU1384-800MBJA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1047054-AU1384-800MBJA2
Integrated Circuits (ICs) - Embedded - Microprocessors 1047054-AU1384-800MBJA2
Win Source Part Number: 1047054-AU1384-800MB JA2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 60 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: AU1384 Product Status: Obsolete

Win Source Part Number: 1047054-AU1384-800MBJA2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 60
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: AU1384
Product Status: Obsolete

Buy Now
BGA Embedded Microprocessor MPU - 694-AU1384-800MBJA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AU1384-800MBJA2
BGA Embedded Microprocessor MPU 694-AU1384-800MBJA2
537 BGA 21X21MM / Microprocessor IC * Product overview: AU1384-800MBJA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1384-800MBJA2 can be used for catalog matching and distributor lookup.

537 BGA 21X21MM / Microprocessor IC * Product overview: AU1384-800MBJA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1384-800MBJA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - AU1384-800MBJA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1384-800MBJA2
Embedded - Microprocessors AU1384-800MBJA2
537 BGA 21X21MM

537 BGA 21X21MM

Supplier's Site Datasheet
Microprocessors - AU1384-800MBJA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1384-800MBJA2
Microprocessors AU1384-800MBJA2
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1047054-AU1384-800MBJA2 694-AU1384-800MBJA2 AU1384-800MBJA2 AU1384-800MBJA2
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors BGA Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6441BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details