Broadcom Inc. Embedded - Embedded - Microprocessors - AU1384-800MBDA2 AU1384-800MBDA2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912275-AU1384-800MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1384 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912275-AU1384-800MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1384 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1384-800MBDA2 - 912275-AU1384-800MBDA2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1384-800MBDA2
912275-AU1384-800MBDA2
Embedded - Embedded - Microprocessors - AU1384-800MBDA2 912275-AU1384-800MBDA2
Manufacturer: Broadcom Limited Win Source Part Number: 912275-AU1384-800MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1384 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912275-AU1384-800MBDA2
Series: *
Features: Microprocessor IC series
Package: Tray
Family Name: AU1384
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected

Buy Now
BGA Embedded Microprocessor MPU - 694-AU1384-800MBDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AU1384-800MBDA2
BGA Embedded Microprocessor MPU 694-AU1384-800MBDA2
537 BGA 21X21MM / Microprocessor IC * Product overview: AU1384-800MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1384-800MBDA2 can be used for catalog matching and distributor lookup.

537 BGA 21X21MM / Microprocessor IC * Product overview: AU1384-800MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1384-800MBDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - AU1384-800MBDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1384-800MBDA2
Microprocessors AU1384-800MBDA2
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1384-800MBDA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1384-800MBDA2
Embedded - Microprocessors AU1384-800MBDA2
537 BGA 21X21MM

537 BGA 21X21MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 912275-AU1384-800MBDA2 694-AU1384-800MBDA2 AU1384-800MBDA2 AU1384-800MBDA2
Product Name Embedded - Embedded - Microprocessors - AU1384-800MBDA2 BGA Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726AABCXAR - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1500 MHz
View Details
2 suppliers
 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details