Broadcom Inc. 500MHZ Embedded Microprocessor MPU AU1250-500MGD

Description
AU1250 MIPS PROCESSOR 500MHZ ROH Product overview: AU1250-500MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-500MGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AU1250 MIPS PROCESSOR 500MHZ ROH Product overview: AU1250-500MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-500MGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ Embedded Microprocessor MPU - 694-AU1250-500MGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-AU1250-500MGD
500MHZ Embedded Microprocessor MPU 694-AU1250-500MGD
AU1250 MIPS PROCESSOR 500MHZ ROH Product overview: AU1250-500MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-500MGD can be used for catalog matching and distributor lookup.

AU1250 MIPS PROCESSOR 500MHZ ROH Product overview: AU1250-500MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-500MGD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1250-500MGD - 199515-AU1250-500MGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1250-500MGD
199515-AU1250-500MGD
Embedded - Embedded - Microprocessors - AU1250-500MGD 199515-AU1250-500MGD
Manufacturer: Broadcom Limited Win Source Part Number: 199515-AU1250-500MGD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 199515-AU1250-500MGD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1250-500MGD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1250-500MGD
AU1250 MIPS PROCESSOR 500MHZ ROH

AU1250 MIPS PROCESSOR 500MHZ ROH

Supplier's Site
Microprocessors - AU1250-500MGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1250-500MGD
Microprocessors AU1250-500MGD
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1250-500MGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1250-500MGD
Embedded - Microprocessors AU1250-500MGD
AU1250 MIPS PROCESSOR 500MHZ ROH

AU1250 MIPS PROCESSOR 500MHZ ROH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1250-500MGD 199515-AU1250-500MGD AU1250-500MGD AU1250-500MGD AU1250-500MGD
Product Name 500MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1250-500MGD Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details