Broadcom Inc. 400MHz 1.2V BGA Embedded Microprocessor MPU AU1200-400MGD

Description
400MHz MIPS32 SoC, 399-Pin BGA, 1.2V Product overview: AU1200-400MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 1.2V, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1200-400MGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400MHz MIPS32 SoC, 399-Pin BGA, 1.2V Product overview: AU1200-400MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 1.2V, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1200-400MGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz 1.2V BGA Embedded Microprocessor MPU - 694-AU1200-400MGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 1.2V BGA Embedded Microprocessor MPU
694-AU1200-400MGD
400MHz 1.2V BGA Embedded Microprocessor MPU 694-AU1200-400MGD
400MHz MIPS32 SoC, 399-Pin BGA, 1.2V Product overview: AU1200-400MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 1.2V, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1200-400MGD can be used for catalog matching and distributor lookup.

400MHz MIPS32 SoC, 399-Pin BGA, 1.2V Product overview: AU1200-400MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHz, 1.2V, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1200-400MGD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1200-400MGD - 199513-AU1200-400MGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1200-400MGD
199513-AU1200-400MGD
Embedded - Embedded - Microprocessors - AU1200-400MGD 199513-AU1200-400MGD
Manufacturer: Broadcom Limited Win Source Part Number: 199513-AU1200-400MGD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 199513-AU1200-400MGD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - AU1200-400MGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1200-400MGD
Embedded - Microprocessors AU1200-400MGD
AU1250 MIPS PROCESSOR 700MHZ ROH

AU1250 MIPS PROCESSOR 700MHZ ROH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1200-400MGD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1200-400MGD
AU1250 MIPS PROCESSOR 700MHZ ROH

AU1250 MIPS PROCESSOR 700MHZ ROH

Supplier's Site
Microprocessors - AU1200-400MGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1200-400MGD
Microprocessors AU1200-400MGD
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1200-400MGD 199513-AU1200-400MGD AU1200-400MGD AU1200-400MGD AU1200-400MGD
Product Name 400MHz 1.2V BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1200-400MGD Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family Au1200
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details