Broadcom Inc. Embedded Microprocessor MPU AU1100-400MBDBF

Description
AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-400MBDBF from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-400MBDBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-400MBDBF from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-400MBDBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-AU1100-400MBDBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AU1100-400MBDBF
Embedded Microprocessor MPU 694-AU1100-400MBDBF
AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-400MBDBF from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-400MBDBF can be used for catalog matching and distributor lookup.

AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-400MBDBF from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-400MBDBF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1100-400MBDBF - 912270-AU1100-400MBDBF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1100-400MBDBF
912270-AU1100-400MBDBF
Embedded - Embedded - Microprocessors - AU1100-400MBDBF 912270-AU1100-400MBDBF
Manufacturer: Broadcom Limited Win Source Part Number: 912270-AU1100-400MBD BF Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 912270-AU1100-400MBDBF
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1100-400MBDBF
Integrated Circuits (ICs) - Embedded - Microprocessors AU1100-400MBDBF
AU1100 MIPS (SOC) WITH LCD CONTR

AU1100 MIPS (SOC) WITH LCD CONTR

Supplier's Site
Microprocessors - AU1100-400MBDBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1100-400MBDBF
Microprocessors AU1100-400MBDBF
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1100-400MBDBF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1100-400MBDBF
Embedded - Microprocessors AU1100-400MBDBF
AU1100 MIPS (SOC) WITH LCD CONTR

AU1100 MIPS (SOC) WITH LCD CONTR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1100-400MBDBF 912270-AU1100-400MBDBF AU1100-400MBDBF AU1100-400MBDBF AU1100-400MBDBF
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1100-400MBDBF Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details