Broadcom Inc. Embedded - Embedded - Microprocessors - AU1100-400MBD AU1100-400MBD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199512-AU1100-400MBD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199512-AU1100-400MBD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1100-400MBD - 199512-AU1100-400MBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1100-400MBD
199512-AU1100-400MBD
Embedded - Embedded - Microprocessors - AU1100-400MBD 199512-AU1100-400MBD
Manufacturer: Broadcom Limited Win Source Part Number: 199512-AU1100-400MBD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 199512-AU1100-400MBD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-AU1100-400MBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AU1100-400MBD
Embedded Microprocessor MPU 694-AU1100-400MBD
AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-400MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-400MBD can be used for catalog matching and distributor lookup.

AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-400MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-400MBD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 199512-AU1100-400MBD 694-AU1100-400MBD
Product Name Embedded - Embedded - Microprocessors - AU1100-400MBD Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details