Broadcom Inc. Embedded - Embedded - Microprocessors - AU1100-333MBDBF AU1100-333MBDBF

Description
Manufacturer: Broadcom Limited Win Source Part Number: 769336-AU1100-333MBD BF Series: * Part Status: Obsolete(EOL) Family Name: AU1100 Categories: Uncategorized Introduction Date: November 02, 2006 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 769336-AU1100-333MBD BF Series: * Part Status: Obsolete(EOL) Family Name: AU1100 Categories: Uncategorized Introduction Date: November 02, 2006 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1100-333MBDBF - 769336-AU1100-333MBDBF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1100-333MBDBF
769336-AU1100-333MBDBF
Embedded - Embedded - Microprocessors - AU1100-333MBDBF 769336-AU1100-333MBDBF
Manufacturer: Broadcom Limited Win Source Part Number: 769336-AU1100-333MBD BF Series: * Part Status: Obsolete(EOL) Family Name: AU1100 Categories: Uncategorized Introduction Date: November 02, 2006 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769336-AU1100-333MBDBF
Series: *
Part Status: Obsolete(EOL)
Family Name: AU1100
Categories: Uncategorized
Introduction Date: November 02, 2006
ECCN: 5A991.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-AU1100-333MBDBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AU1100-333MBDBF
Embedded Microprocessor MPU 694-AU1100-333MBDBF
AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-333MBDBF from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-333MBDBF can be used for catalog matching and distributor lookup.

AU1100 MIPS (SOC) WITH LCD CONTR Product overview: AU1100-333MBDBF from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1100-333MBDBF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - AU1100-333MBDBF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1100-333MBDBF
Embedded - Microprocessors AU1100-333MBDBF
AU1100 MIPS (SOC) WITH LCD CONTR

AU1100 MIPS (SOC) WITH LCD CONTR

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1100-333MBDBF
Integrated Circuits (ICs) - Embedded - Microprocessors AU1100-333MBDBF
AU1100 MIPS (SOC) WITH LCD CONTR

AU1100 MIPS (SOC) WITH LCD CONTR

Supplier's Site
Microprocessors - AU1100-333MBDBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1100-333MBDBF
Microprocessors AU1100-333MBDBF
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 769336-AU1100-333MBDBF 694-AU1100-333MBDBF AU1100-333MBDBF AU1100-333MBDBF AU1100-333MBDBF
Product Name Embedded - Embedded - Microprocessors - AU1100-333MBDBF Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details