Broadcom Inc. 266MHZ Embedded Microprocessor MPU AU1000-266MCD

Description
AU1000 MIPS PROCESSOR 266MHZ ROH Product overview: AU1000-266MCD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1000-266MCD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AU1000 MIPS PROCESSOR 266MHZ ROH Product overview: AU1000-266MCD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1000-266MCD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-AU1000-266MCD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-AU1000-266MCD
266MHZ Embedded Microprocessor MPU 694-AU1000-266MCD
AU1000 MIPS PROCESSOR 266MHZ ROH Product overview: AU1000-266MCD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1000-266MCD can be used for catalog matching and distributor lookup.

AU1000 MIPS PROCESSOR 266MHZ ROH Product overview: AU1000-266MCD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1000-266MCD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1000-266MCD - 912268-AU1000-266MCD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1000-266MCD
912268-AU1000-266MCD
Embedded - Embedded - Microprocessors - AU1000-266MCD 912268-AU1000-266MCD
Manufacturer: Broadcom Limited Win Source Part Number: 912268-AU1000-266MCD Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 912268-AU1000-266MCD
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)

Buy Now
Microprocessors - AU1000-266MCD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1000-266MCD
Microprocessors AU1000-266MCD
Microprocessor IC *

Microprocessor IC *

Buy Now
AU1000 MIPS PROCESSOR 266MHZ ROHS EXTENDED TEMP - 107-AU1000-266MCD - Utmel Electronic Limited
Hong Kong, China
AU1000 MIPS PROCESSOR 266MHZ ROHS EXTENDED TEMP
107-AU1000-266MCD
AU1000 MIPS PROCESSOR 266MHZ ROHS EXTENDED TEMP 107-AU1000-266MCD
AU1000 MIPS PROCESSOR 266MHZ ROHS EXTENDED TEMP

AU1000 MIPS PROCESSOR 266MHZ ROHS EXTENDED TEMP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1000-266MCD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1000-266MCD
AU1000 MIPS PROCESSOR 266MHZ ROH

AU1000 MIPS PROCESSOR 266MHZ ROH

Supplier's Site
Embedded - Microprocessors - AU1000-266MCD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1000-266MCD
Embedded - Microprocessors AU1000-266MCD
AU1000 MIPS PROCESSOR 266MHZ ROH

AU1000 MIPS PROCESSOR 266MHZ ROH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1000-266MCD 912268-AU1000-266MCD AU1000-266MCD 107-AU1000-266MCD AU1000-266MCD AU1000-266MCD
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1000-266MCD Microprocessors AU1000 MIPS PROCESSOR 266MHZ ROHS EXTENDED TEMP Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5748ABZXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details