Broadcom Inc. 2GHz 5V 100mA MOSFET Transistor ATF-58143-BLKG

Description
GaAs RF FET, 2GHz, 5V, 100mA, SOT-343 Product overview: ATF-58143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-58143-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GaAs RF FET, 2GHz, 5V, 100mA, SOT-343 Product overview: ATF-58143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-58143-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHz 5V 100mA MOSFET Transistor
285-ATF-58143-BLKG
2GHz 5V 100mA MOSFET Transistor 285-ATF-58143-BLKG
GaAs RF FET, 2GHz, 5V, 100mA, SOT-343 Product overview: ATF-58143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-58143-BLKG can be used for catalog matching and distributor lookup.

GaAs RF FET, 2GHz, 5V, 100mA, SOT-343 Product overview: ATF-58143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-58143-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-58143-BLKG - 079178-ATF-58143-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-58143-BLKG
079178-ATF-58143-BLKG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-58143-BLKG 079178-ATF-58143-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 079178-ATF-58143-BLK G Packaging: Cut Strip Voltage Rating: 5V Current Rating: 100mA Frequency: 2GHz Current - Test: 30mA Gain: 16.5dB Transistor Polarity: pHEMT FET Voltage - Test: 3V Noise Figure: 0.5dB Power - Output: 19dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 079178-ATF-58143-BLKG
Packaging: Cut Strip
Voltage Rating: 5V
Current Rating: 100mA
Frequency: 2GHz
Current - Test: 30mA
Gain: 16.5dB
Transistor Polarity: pHEMT FET
Voltage - Test: 3V
Noise Figure: 0.5dB
Power - Output: 19dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-58143-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-58143-BLKG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-58143-BLKG
RF MOSFET PHEMT FET 3V SOT343

RF MOSFET PHEMT FET 3V SOT343

Supplier's Site
RF FETs, MOSFETs - ATF-58143-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
ATF-58143-BLKG
RF FETs, MOSFETs ATF-58143-BLKG
FET RF 5V 2GHZ SOT-343

FET RF 5V 2GHZ SOT-343

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF MOSFET Transistors
Product Number 285-ATF-58143-BLKG 079178-ATF-58143-BLKG ATF-58143-BLKG ATF-58143-BLKG
Product Name 2GHz 5V 100mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-58143-BLKG Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
PD 500 milliwatts
TJ -65 C (-85 F)
Polarity pHEMT FET
Package Type SOT3; SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Packing Method Strip
Unlock Full Specs
to access all available technical data