Broadcom Inc. 5V 100mA MOSFET Transistor ATF-551M4-TR2

Description
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R Product overview: ATF-551M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-551M4-TR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R Product overview: ATF-551M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-551M4-TR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100mA MOSFET Transistor
285-ATF-551M4-TR2
5V 100mA MOSFET Transistor 285-ATF-551M4-TR2
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R Product overview: ATF-551M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-551M4-TR2 can be used for catalog matching and distributor lookup.

Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R Product overview: ATF-551M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-551M4-TR2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR2 - 129570-ATF-551M4-TR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR2
129570-ATF-551M4-TR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR2 129570-ATF-551M4-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 129570-ATF-551M4-TR2 Packaging: Reel - TR Voltage Rating: 5V Current Rating: 100mA Frequency: 2GHz Current - Test: 10mA Gain: 17.5dB Transistor Polarity: pHEMT FET Voltage - Test: 2.7V Noise Figure: 0.5dB Power - Output: 14.6dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 129570-ATF-551M4-TR2
Packaging: Reel - TR
Voltage Rating: 5V
Current Rating: 100mA
Frequency: 2GHz
Current - Test: 10mA
Gain: 17.5dB
Transistor Polarity: pHEMT FET
Voltage - Test: 2.7V
Noise Figure: 0.5dB
Power - Output: 14.6dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-551M4-TR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-551M4-TR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-551M4-TR2
RF MOSFET PHEMT FET 2.7V MINIPAK

RF MOSFET PHEMT FET 2.7V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-ATF-551M4-TR2 129570-ATF-551M4-TR2 ATF-551M4-TR2
Product Name 5V 100mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-551M4-TR2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel pHEMT FET
PD 270 milliwatts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data