Broadcom Inc. N-Channel MOSFET Transistor ATF-541M4-TR2

Description
RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, 1.40 X 1.20 MM, 0.70 MM HEIGHT, LEAD FREE, LEADLESS, MINIPAK-4 Product overview: ATF-541M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-541M4-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, 1.40 X 1.20 MM, 0.70 MM HEIGHT, LEAD FREE, LEADLESS, MINIPAK-4 Product overview: ATF-541M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-541M4-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-541M4-TR2
N-Channel MOSFET Transistor 285-ATF-541M4-TR2
RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, 1.40 X 1.20 MM, 0.70 MM HEIGHT, LEAD FREE, LEADLESS, MINIPAK-4 Product overview: ATF-541M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-541M4-TR2 can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, 1.40 X 1.20 MM, 0.70 MM HEIGHT, LEAD FREE, LEADLESS, MINIPAK-4 Product overview: ATF-541M4-TR2 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-541M4-TR2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-541M4-TR2 - 1020189-ATF-541M4-TR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-541M4-TR2
1020189-ATF-541M4-TR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-541M4-TR2 1020189-ATF-541M4-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 1020189-ATF-541M4-TR 2 Packaging: Reel - TR Voltage Rating: 5V Current Rating: 120mA Frequency: 2GHz Current - Test: 60mA Gain: 17.5dB Transistor Polarity: pHEMT FET Voltage - Test: 3V Noise Figure: 0.5dB Power - Output: 21.4dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1020189-ATF-541M4-TR2
Packaging: Reel - TR
Voltage Rating: 5V
Current Rating: 120mA
Frequency: 2GHz
Current - Test: 60mA
Gain: 17.5dB
Transistor Polarity: pHEMT FET
Voltage - Test: 3V
Noise Figure: 0.5dB
Power - Output: 21.4dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-541M4-TR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-541M4-TR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-541M4-TR2
RF MOSFET PHEMT FET 3V MINIPAK

RF MOSFET PHEMT FET 3V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-ATF-541M4-TR2 1020189-ATF-541M4-TR2 ATF-541M4-TR2
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-541M4-TR2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel pHEMT FET
PD 360 milliwatts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details