GaAs RF FET, 2GHz, 16.6dB Gain, 0.5dB NF, 5V Vdss, SOT-343 Product overview: ATF-54143-TR1G from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-54143-TR1G can be used for catalog matching and distributor lookup.
RF MOSFET PHEMT FET 3V SOT343
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-ATF-54143-TR1G | ATF-54143-TR1G | ATF-54143-TR1G |
| Product Name | 2GHz 5V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | ||
| PD | 725 milliwatts | ||
| TJ | -65 C (-85 F) | ||
| Package Type | SC-82A, SOT-343 | SC-82A, SOT-343 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |