Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-TR1 ATF-53189-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 089390-ATF-53189-TR1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 300mA Frequency: 900MHz Current - Test: 135mA Gain: 17.2dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.8dB Power - Output: 21.7dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 089390-ATF-53189-TR1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 300mA Frequency: 900MHz Current - Test: 135mA Gain: 17.2dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.8dB Power - Output: 21.7dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-TR1 - 089390-ATF-53189-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-TR1
089390-ATF-53189-TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-TR1 089390-ATF-53189-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 089390-ATF-53189-TR1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 300mA Frequency: 900MHz Current - Test: 135mA Gain: 17.2dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.8dB Power - Output: 21.7dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 089390-ATF-53189-TR1
Packaging: Reel - TR
Voltage Rating: 7V
Current Rating: 300mA
Frequency: 900MHz
Current - Test: 135mA
Gain: 17.2dB
Transistor Polarity: pHEMT FET
Voltage - Test: 4V
Noise Figure: 0.8dB
Power - Output: 21.7dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-89-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
N-Channel MOSFET Transistor - 285-ATF-53189-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-53189-TR1
N-Channel MOSFET Transistor 285-ATF-53189-TR1
RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, LEAD FREE PACKAGE-3 Product overview: ATF-53189-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-53189-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, LEAD FREE PACKAGE-3 Product overview: ATF-53189-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-53189-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-53189-TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-53189-TR1
RF MOSFET PHEMT FET 4V SOT89-3

RF MOSFET PHEMT FET 4V SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 089390-ATF-53189-TR1 285-ATF-53189-TR1 ATF-53189-TR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-TR1 N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Type PHEMT
Polarity pHEMT FET
Package Type SOT3; SOT89; SOT-89-3 TO-243AA
Unlock Full Specs
to access all available technical data