Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-TR1 ATF-521P8-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020187-ATF-521P8-TR 1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 500mA Frequency: 2GHz Current - Test: 200mA Gain: 17dB Transistor Polarity: pHEMT FET Voltage - Test: 4.5V Noise Figure: 1.5dB Power - Output: 26.5dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-LPCC (2x2) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020187-ATF-521P8-TR 1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 500mA Frequency: 2GHz Current - Test: 200mA Gain: 17dB Transistor Polarity: pHEMT FET Voltage - Test: 4.5V Noise Figure: 1.5dB Power - Output: 26.5dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-LPCC (2x2) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-TR1 - 1020187-ATF-521P8-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-TR1
1020187-ATF-521P8-TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-TR1 1020187-ATF-521P8-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1020187-ATF-521P8-TR 1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 500mA Frequency: 2GHz Current - Test: 200mA Gain: 17dB Transistor Polarity: pHEMT FET Voltage - Test: 4.5V Noise Figure: 1.5dB Power - Output: 26.5dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-LPCC (2x2) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1020187-ATF-521P8-TR1
Packaging: Reel - TR
Voltage Rating: 7V
Current Rating: 500mA
Frequency: 2GHz
Current - Test: 200mA
Gain: 17dB
Transistor Polarity: pHEMT FET
Voltage - Test: 4.5V
Noise Figure: 1.5dB
Power - Output: 26.5dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 8-LPCC (2x2)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
N-Channel MOSFET Transistor - 285-ATF-521P8-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-521P8-TR1
N-Channel MOSFET Transistor 285-ATF-521P8-TR1
RF Small Signal Field-Effect Transistor, 1-Element, L Band, Silicon, N-Channel, High Electron Mobility FET, MO-229, 2 X 2 MM, 0.75 MM HEIGHT,LEAD FREE, PLASTIC,LPCC-8 Product overview: ATF-521P8-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-521P8-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, L Band, Silicon, N-Channel, High Electron Mobility FET, MO-229, 2 X 2 MM, 0.75 MM HEIGHT,LEAD FREE, PLASTIC,LPCC-8 Product overview: ATF-521P8-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-521P8-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-521P8-TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-521P8-TR1
RF MOSFET PHEMT FET 4.5V 8LPCC

RF MOSFET PHEMT FET 4.5V 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1020187-ATF-521P8-TR1 285-ATF-521P8-TR1 ATF-521P8-TR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-TR1 N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity pHEMT FET
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers