Broadcom Inc. 2GHz 7V 500mA MOSFET Transistor ATF-521P8-BLK

Description
RF FET, 2GHz, 17dB Gain, 1.5dB NF, 7V Vdss, 500mA ID, GaAs, LPCC-8 Product overview: ATF-521P8-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 7V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 7V, 500mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-521P8-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FET, 2GHz, 17dB Gain, 1.5dB NF, 7V Vdss, 500mA ID, GaAs, LPCC-8 Product overview: ATF-521P8-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 7V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 7V, 500mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-521P8-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2GHz 7V 500mA MOSFET Transistor - 285-ATF-521P8-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHz 7V 500mA MOSFET Transistor
285-ATF-521P8-BLK
2GHz 7V 500mA MOSFET Transistor 285-ATF-521P8-BLK
RF FET, 2GHz, 17dB Gain, 1.5dB NF, 7V Vdss, 500mA ID, GaAs, LPCC-8 Product overview: ATF-521P8-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 7V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 7V, 500mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-521P8-BLK can be used for catalog matching and distributor lookup.

RF FET, 2GHz, 17dB Gain, 1.5dB NF, 7V Vdss, 500mA ID, GaAs, LPCC-8 Product overview: ATF-521P8-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 7V, 500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 7V, 500mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-521P8-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-BLK - 912072-ATF-521P8-BLK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-BLK
912072-ATF-521P8-BLK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-BLK 912072-ATF-521P8-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 912072-ATF-521P8-BLK Features: RF Mosfet pHEMT FET 4.5 V 200 mA 2GHz 17dB 26.5dBm 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-LPCC (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Broadcom Limited
Win Source Part Number: 912072-ATF-521P8-BLK
Features: RF Mosfet pHEMT FET 4.5 V 200 mA 2GHz 17dB 26.5dBm 8-LPCC (2x2)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-LPCC (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-521P8-BLK
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-521P8-BLK
RF MOSFET PHEMT FET 4.5V 8LPCC

RF MOSFET PHEMT FET 4.5V 8LPCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-ATF-521P8-BLK 912072-ATF-521P8-BLK ATF-521P8-BLK
Product Name 2GHz 7V 500mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-521P8-BLK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data