RF Mosfet E-pHEMT 4.5V 200mA 2GHz 14.8dB 30dBm 8-LPCC (2x2)
Manufacturer: Broadcom Limited
Win Source Part Number: 844038-ATF-511P8-BLK
Features: RF Mosfet 4.5 V 200 mA
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 516-2691, ATF-511P8-BLK-ND, ATF511P8BLK
RF FET, 6GHz, 7V, 1A, 1.4dB NF, 14.8dB Gain, SMT Product overview: ATF-511P8-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 7V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6GHz, 7V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-511P8-BLK can be used for catalog matching and distributor lookup.
RF MOSFET E-PHEMT 4.5V 8LPCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 516-2691-ND | 844038-ATF-511P8-BLK | 285-ATF-511P8-BLK | ATF-511P8-BLK |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-511P8-BLK | 6GHz 7V 1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-WFDFN Exposed Pad | SOT3 | 8-WFDFN Exposed Pad |