Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-TR1 ATF-501P8-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 079176-ATF-501P8-TR1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 1A Frequency: 2GHz Current - Test: 280mA Gain: 15dB Transistor Polarity: E-pHEMT Voltage - Test: 4.5V Noise Figure: 1dB Power - Output: 29dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-LPCC (2x2) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 079176-ATF-501P8-TR1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 1A Frequency: 2GHz Current - Test: 280mA Gain: 15dB Transistor Polarity: E-pHEMT Voltage - Test: 4.5V Noise Figure: 1dB Power - Output: 29dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-LPCC (2x2) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-TR1 - 079176-ATF-501P8-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-TR1
079176-ATF-501P8-TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-TR1 079176-ATF-501P8-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 079176-ATF-501P8-TR1 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 1A Frequency: 2GHz Current - Test: 280mA Gain: 15dB Transistor Polarity: E-pHEMT Voltage - Test: 4.5V Noise Figure: 1dB Power - Output: 29dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-LPCC (2x2) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 079176-ATF-501P8-TR1
Packaging: Reel - TR
Voltage Rating: 7V
Current Rating: 1A
Frequency: 2GHz
Current - Test: 280mA
Gain: 15dB
Transistor Polarity: E-pHEMT
Voltage - Test: 4.5V
Noise Figure: 1dB
Power - Output: 29dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 8-LPCC (2x2)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
N-Channel MOSFET Transistor - 285-ATF-501P8-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-501P8-TR1
N-Channel MOSFET Transistor 285-ATF-501P8-TR1
RF Small Signal Field-Effect Transistor, 1-Element, L Band, Silicon, N-Channel, High Electron Mobility FET, MO-229, 2 X 2 MM, 0.75 MM HEIGHT,LEAD FREE, PLASTIC,LPCC-8 Product overview: ATF-501P8-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-501P8-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, L Band, Silicon, N-Channel, High Electron Mobility FET, MO-229, 2 X 2 MM, 0.75 MM HEIGHT,LEAD FREE, PLASTIC,LPCC-8 Product overview: ATF-501P8-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-501P8-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-501P8-TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-501P8-TR1
RF MOSFET E-PHEMT 4.5V 8LPCC

RF MOSFET E-PHEMT 4.5V 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 079176-ATF-501P8-TR1 285-ATF-501P8-TR1 ATF-501P8-TR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-TR1 N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity E-pHEMT
Unlock Full Specs
to access all available technical data