Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-BLK ATF-501P8-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 862322-ATF-501P8-BLK Features: RF Mosfet E-pHEMT 4.5 V 280 mA 2GHz 15dB 29dBm 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-LPCC (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 516-2690, ATF-501P8-BLK-ND, ATF501P8BLK, Q2348592B
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 862322-ATF-501P8-BLK Features: RF Mosfet E-pHEMT 4.5 V 280 mA 2GHz 15dB 29dBm 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-LPCC (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 516-2690, ATF-501P8-BLK-ND, ATF501P8BLK, Q2348592B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-BLK - 862322-ATF-501P8-BLK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-BLK
862322-ATF-501P8-BLK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-BLK 862322-ATF-501P8-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 862322-ATF-501P8-BLK Features: RF Mosfet E-pHEMT 4.5 V 280 mA 2GHz 15dB 29dBm 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-LPCC (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 516-2690, ATF-501P8-BLK-ND, ATF501P8BLK, Q2348592B

Manufacturer: Broadcom Limited
Win Source Part Number: 862322-ATF-501P8-BLK
Features: RF Mosfet E-pHEMT 4.5 V 280 mA 2GHz 15dB 29dBm 8-LPCC (2x2)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-LPCC (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 516-2690, ATF-501P8-BLK-ND, ATF501P8BLK, Q2348592B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-501P8-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-501P8-BLK
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-501P8-BLK
RF MOSFET E-PHEMT 4.5V 8LPCC

RF MOSFET E-PHEMT 4.5V 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 862322-ATF-501P8-BLK ATF-501P8-BLK
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-501P8-BLK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; 8-LPCC (2x2) 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers