RF Small Signal Field-Effect Transistor, 1-Element, C Band, Silicon, N-Channel, High Electron Mobility FET, MO-229, LEAD FREE PACKAGE-3 Product overview: ATF-50189-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-50189-TR1 can be used for catalog matching and distributor lookup.
RF Mosfet E-pHEMT 4.5V 280mA 2GHz 15.5dB 29dBm SOT-89
FET RF 7V 2GHZ SOT-89
RF MOSFET E-PHEMT 4.5V SOT89
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-ATF-50189-TR1 | ATF-50189-TR1-ND | ATF-50189-TR1 | ATF-50189-TR1 |
| Product Name | N-Channel MOSFET Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2250 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Package Type | SOT89; TO-243AA | SOT89; TO-243AA | TO-243AA | |
| Transistor Technology / Material | E-pHEMT |