RF Mosfet E-pHEMT 4.5V 280mA 2GHz 15.5dB 29dBm SOT-89
RF FET, C Band, 2GHz, 1.1dB NF, 15.5dB Gain, SOT-89 Product overview: ATF-50189-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, SOT-89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-50189-BLK can be used for catalog matching and distributor lookup.
AVAGO TECHNOLOGIES ATF-50189-BLK RF FET Transistor, High Linearity, 7 V, 1 A, 2.25 W, 400 MHz, 3.9 GHz, SOT-89
RF MOSFET E-PHEMT 4.5V SOT89
FET RF 7V 2GHZ SOT-89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 516-1867-2-ND | 285-ATF-50189-BLK | 107-ATF-50189-BLK | ATF-50189-BLK | ATF-50189-BLK |
| Product Name | RF FETs, MOSFETs | 2GHz SOT-89 MOSFET Transistor | AVAGO TECHNOLOGIES ATF-50189-BLK RF FET Transistor, High Linearity, 7 V, 1 A, 2.25 W, 400 MHz, 3.9 GHz, SOT-89 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT89; TO-243AA | TO-243AA | SOT89; TO-243AA | ||
| PD | 2250 milliwatts | ||||
| TJ | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Packing Method | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | |||
| Power Gain | 15.5 dB | 15.5 dB |