Manufacturer: Broadcom Limited
Win Source Part Number: 912071-ATF-36077-TR1
Features: RF Mosfet pHEMT FET 1.5 V 10 mA 12GHz 12dB 5dBm 77
Package: Reel - TR
Package: 4-SMD (77 Pack)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 77
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
RF MOSFET PHEMT FET 1.5V 77SMD
FET RF 3V 12GHZ 77-SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 912071-ATF-36077-TR1 | ATF-36077-TR1 | ATF-36077-TR1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-36077-TR1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3; 77 | 4-SMD (77 Pack) | 4-SMD (77 Pack) |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | pHEMT FET |