Manufacturer: Broadcom Limited
Win Source Part Number: 809107-ATF-36077-STR
Packaging: Bulk
Voltage - Rated: 3V
Frequency: 12GHz
Current - Test: 10mA
Gain: 12dB
Transistor Type: pHEMT FET
Voltage - Test: 1.5V
Noise Figure: 0.5dB
Power - Output: 5dBm
Part Status: Obsolete (End Of Life)
Supplier Device Package: 77
Manufacturer Package: 4-SMD (77 Pack)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45mA
RF Mosfet pHEMT FET 1.5V 10mA 12GHz 12dB 5dBm 77
RF MOSFET PHEMT FET 1.5V 77SMD
FET RF 3V 12GHZ 77-SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 809107-ATF-36077-STR | 516-1865-ND | ATF-36077-STR | ATF-36077-STR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-36077-STR | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3 | 4-SMD (77 Pack) | 4-SMD (77 Pack) | 4-SMD (77 Pack) |
| Packing Method | Bulk; Bulk | |||
| Transistor Technology / Material | pHEMT FET |