RF FET N-CH 5.5V 0.145A SOT-343 Surface Mount Transistor Product overview: ATF-34143-TR1G from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 0.145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.5V, 0.145A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-34143-TR1G can be used for catalog matching and distributor lookup.
RF MOSFET PHEMT FET 4V SOT343
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-ATF-34143-TR1G | ATF-34143-TR1G | ATF-34143-TR1G |
| Product Name | SMD 5.5V 0.145A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| MOSFET Operating Mode | Depletion | ||
| V(BR)DSS | 5.5 volts | ||
| PD | 725 milliwatts | ||
| TJ | -65 C (-85 F) | ||
| Package Type | SC-82A, SOT-343 | SC-82A, SOT-343 |