Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-34143-BLK ATF-34143-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 079174-ATF-34143-BLK Packaging: Cut Strip Voltage Rating: 5.5V Current Rating: 145mA Frequency: 2GHz Current - Test: 60mA Gain: 17.5dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 20dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 079174-ATF-34143-BLK Packaging: Cut Strip Voltage Rating: 5.5V Current Rating: 145mA Frequency: 2GHz Current - Test: 60mA Gain: 17.5dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 20dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-34143-BLK - 079174-ATF-34143-BLK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-34143-BLK
079174-ATF-34143-BLK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-34143-BLK 079174-ATF-34143-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 079174-ATF-34143-BLK Packaging: Cut Strip Voltage Rating: 5.5V Current Rating: 145mA Frequency: 2GHz Current - Test: 60mA Gain: 17.5dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 20dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 079174-ATF-34143-BLK
Packaging: Cut Strip
Voltage Rating: 5.5V
Current Rating: 145mA
Frequency: 2GHz
Current - Test: 60mA
Gain: 17.5dB
Transistor Polarity: pHEMT FET
Voltage - Test: 4V
Noise Figure: 0.5dB
Power - Output: 20dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-34143-BLK
N-Channel MOSFET Transistor 285-ATF-34143-BLK
RF Small Signal Field-Effect Transistor, 1-Element, X Band, Silicon, N-Channel, High Electron Mobility FET, PLASTIC, SC-70, 4 PIN Product overview: ATF-34143-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-34143-BLK can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, X Band, Silicon, N-Channel, High Electron Mobility FET, PLASTIC, SC-70, 4 PIN Product overview: ATF-34143-BLK from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-34143-BLK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 079174-ATF-34143-BLK 285-ATF-34143-BLK
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-34143-BLK N-Channel MOSFET Transistor
Polarity pHEMT FET
Unlock Full Specs
to access all available technical data