Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-TR1 ATF-33143-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 079173-ATF-33143-TR1 Packaging: Reel - TR Voltage Rating: 5.5V Current Rating: 305mA Frequency: 2GHz Current - Test: 80mA Gain: 15dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 22dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 079173-ATF-33143-TR1 Packaging: Reel - TR Voltage Rating: 5.5V Current Rating: 305mA Frequency: 2GHz Current - Test: 80mA Gain: 15dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 22dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-TR1 - 079173-ATF-33143-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-TR1
079173-ATF-33143-TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-TR1 079173-ATF-33143-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 079173-ATF-33143-TR1 Packaging: Reel - TR Voltage Rating: 5.5V Current Rating: 305mA Frequency: 2GHz Current - Test: 80mA Gain: 15dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 22dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 079173-ATF-33143-TR1
Packaging: Reel - TR
Voltage Rating: 5.5V
Current Rating: 305mA
Frequency: 2GHz
Current - Test: 80mA
Gain: 15dB
Transistor Polarity: pHEMT FET
Voltage - Test: 4V
Noise Figure: 0.5dB
Power - Output: 22dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
285-ATF-33143-TR1
N-Channel MOSFET Transistor 285-ATF-33143-TR1
RF Small Signal Field-Effect Transistor, 1-Element, X Band, Silicon, N-Channel, High Electron Mobility FET, PLASTIC, SC-70, 4 PIN Product overview: ATF-33143-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-33143-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Field-Effect Transistor, 1-Element, X Band, Silicon, N-Channel, High Electron Mobility FET, PLASTIC, SC-70, 4 PIN Product overview: ATF-33143-TR1 from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-33143-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 079173-ATF-33143-TR1 285-ATF-33143-TR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-TR1 N-Channel MOSFET Transistor
Polarity pHEMT FET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
50 V, 230 mA P-channel Trench MOSFET - BSS84AKM,315 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT883 SOT883
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details