Broadcom Inc. 2GHz 5.5V 305mA MOSFET Transistor ATF-33143-BLKG

Description
GaAs RF FET, 2GHz, 5.5V, 305mA, 0.5dB NF, SOT-343 Product overview: ATF-33143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5.5V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5.5V, 305mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-33143-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GaAs RF FET, 2GHz, 5.5V, 305mA, 0.5dB NF, SOT-343 Product overview: ATF-33143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5.5V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5.5V, 305mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-33143-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHz 5.5V 305mA MOSFET Transistor
285-ATF-33143-BLKG
2GHz 5.5V 305mA MOSFET Transistor 285-ATF-33143-BLKG
GaAs RF FET, 2GHz, 5.5V, 305mA, 0.5dB NF, SOT-343 Product overview: ATF-33143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5.5V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5.5V, 305mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-33143-BLKG can be used for catalog matching and distributor lookup.

GaAs RF FET, 2GHz, 5.5V, 305mA, 0.5dB NF, SOT-343 Product overview: ATF-33143-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 5.5V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2GHz, 5.5V, 305mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ATF-33143-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-BLKG - 1020180-ATF-33143-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-BLKG
1020180-ATF-33143-BLKG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-BLKG 1020180-ATF-33143-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1020180-ATF-33143-BL KG Packaging: Cut Strip Voltage Rating: 5.5V Current Rating: 305mA Frequency: 2GHz Current - Test: 80mA Gain: 15dB Transistor Polarity: pHEMT FET Voltage - Test: 4V Noise Figure: 0.5dB Power - Output: 22dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-343 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1020180-ATF-33143-BLKG
Packaging: Cut Strip
Voltage Rating: 5.5V
Current Rating: 305mA
Frequency: 2GHz
Current - Test: 80mA
Gain: 15dB
Transistor Polarity: pHEMT FET
Voltage - Test: 4V
Noise Figure: 0.5dB
Power - Output: 22dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-343
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-33143-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-33143-BLKG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-33143-BLKG
RF MOSFET PHEMT FET 4V SOT343

RF MOSFET PHEMT FET 4V SOT343

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-ATF-33143-BLKG 1020180-ATF-33143-BLKG ATF-33143-BLKG
Product Name 2GHz 5.5V 305mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-33143-BLKG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel pHEMT FET
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details