Win Source Part Number: 1371959-ASMT-YTB7-0A
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Base Product Number: ASMT-YTB7
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.00mm L x 2.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red, Green, Blue (RGB)
Configuration: Independent
Height (Max): 2.00mm
Lens Transparency: Diffused
Millicandela Rating: 650mcd Red, 1900mcd Green, 384mcd Blue
Lens Style: Square with Flat Top
Lens Size: 2.30mm
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.1V Green, 3.1V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Viewing Angle: 120°
Wavelength - Dominant: 623nm Red, 529nm Green, 469nm Blue
Wavelength - Peak: 630nm Red, 522nm Green, 465nm Blue
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | ASMT-YTB7-0AA02 |
| Product Name | Optoelectronics - LED Indication - Discrete |