Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046137-ASMT-UWB1-ZX
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 3.6 V
Luminous Intensity: 3.55 cd
Power Dissipation: 108 mW
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Number of Pins: 2
Categories: OEM Parts(A-B)
Case / Package: PLCC
Alternative Parts (Cross-Reference): ASMT-UWB1-ZX3A2ASMTU
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.8 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046137-ASMT-UWB1-ZX3A2 |
| Product Name | OEM Parts - OEM Parts (A - B) - ASMT-UWB1-ZX3A2 |