Broadcom Inc. Optoelectronics - LED Indication - Discrete ASMT-UGB5-NW702

Description
Win Source Part Number: 1336865-ASMT-UGB5-NW 702 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 50,000 Height (Max): 2.10mm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-UGB5
Request a Quote Datasheet
Description
Win Source Part Number: 1336865-ASMT-UGB5-NW 702 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 50,000 Height (Max): 2.10mm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-UGB5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - ASMT-UGB5-NW702 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
ASMT-UGB5-NW702
Optoelectronics - LED Indication - Discrete ASMT-UGB5-NW702
Win Source Part Number: 1336865-ASMT-UGB5-NW 702 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 50,000 Height (Max): 2.10mm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-UGB5

Win Source Part Number: 1336865-ASMT-UGB5-NW702
Category: Optoelectronics - LED Indication - Discrete
Package: Tape & Reel
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 50,000
Height (Max): 2.10mm
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: ASMT-UGB5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number ASMT-UGB5-NW702
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data