Broadcom Inc. Optoelectronics - LED Indication - Discrete ASMT-UGB5-NV702

Description
Win Source Part Number: 1336864-ASMT-UGB5-NV 702 Category: Optoelectronics - LED Indication - Discrete Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1350mcd Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 2.10mm Mounting Type: Surface Mount Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-UGB5 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.2V
Request a Quote Datasheet
Description
Win Source Part Number: 1336864-ASMT-UGB5-NV 702 Category: Optoelectronics - LED Indication - Discrete Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1350mcd Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 2.10mm Mounting Type: Surface Mount Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-UGB5 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - ASMT-UGB5-NV702 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
ASMT-UGB5-NV702
Optoelectronics - LED Indication - Discrete ASMT-UGB5-NV702
Win Source Part Number: 1336864-ASMT-UGB5-NV 702 Category: Optoelectronics - LED Indication - Discrete Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1350mcd Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 2.10mm Mounting Type: Surface Mount Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-UGB5 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.2V

Win Source Part Number: 1336864-ASMT-UGB5-NV702
Category: Optoelectronics - LED Indication - Discrete
Color: Green
Package: Tape & Reel
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1350mcd
Current - Test: 20mA
Wavelength - Dominant: 525nm
Height (Max): 2.10mm
Mounting Type: Surface Mount
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: ASMT-UGB5
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 3.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number ASMT-UGB5-NV702
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1225160 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details