Manufacturer: Broadcom Limited
Category: Optoelectronics- LED Indication - Discrete
Package: Tape & Reel (TR)\ Cut Tape (CT)
Size / Dimension: 1.60mm L x 0.80mm W
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: ASMT-RJ
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | ASMT-RJ45-AQ502 |
| Product Name | Optoelectronics- LED Indication - Discrete |