Alternative Parts (Cross-Reference): Cross
Manufacturer: F0EBroadcom Limited
Category: Optoelectronics Color LED Lighting
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Color: Red
Current - Test: 150mA
Voltage - Forward (Vf) (Typ): 2.5V
Lumens/Watt @ Current - Test: 43 lm/W
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | ASMT-QRBD-AEF0E |
| Product Name | Optoelectronics Color LED Lighting |