Broadcom Inc. Optoelectronics - LED Lighting - Color ASMT-QABD-AEF0E

Description
Win Source Part Number: 983837-ASMT-QABD-AEF 0E Category: Optoelectronics>LED Lighting - Color Color: Amber Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 300mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 150mA Wavelength: 591nm (583nm ~ 598nm) Lumens/Watt @ Current - Test: 46 lm/W Thermal Resistance of Package: 60°C/W Temperature - Test: 25°C Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2949-1,516-2949- 2,ASMT-QABD-AEF0E-ND ,516-2949-6 Base Product Number: ASMT-QAB Product Status: Obsolete Luminous Flux @ Current/Temperature: 16lm (12lm ~ 20lm)
Request a Quote Datasheet
Description
Win Source Part Number: 983837-ASMT-QABD-AEF 0E Category: Optoelectronics>LED Lighting - Color Color: Amber Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 300mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 150mA Wavelength: 591nm (583nm ~ 598nm) Lumens/Watt @ Current - Test: 46 lm/W Thermal Resistance of Package: 60°C/W Temperature - Test: 25°C Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2949-1,516-2949- 2,ASMT-QABD-AEF0E-ND ,516-2949-6 Base Product Number: ASMT-QAB Product Status: Obsolete Luminous Flux @ Current/Temperature: 16lm (12lm ~ 20lm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - ASMT-QABD-AEF0E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
ASMT-QABD-AEF0E
Optoelectronics - LED Lighting - Color ASMT-QABD-AEF0E
Win Source Part Number: 983837-ASMT-QABD-AEF 0E Category: Optoelectronics>LED Lighting - Color Color: Amber Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 300mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 150mA Wavelength: 591nm (583nm ~ 598nm) Lumens/Watt @ Current - Test: 46 lm/W Thermal Resistance of Package: 60°C/W Temperature - Test: 25°C Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2949-1,516-2949- 2,ASMT-QABD-AEF0E-ND ,516-2949-6 Base Product Number: ASMT-QAB Product Status: Obsolete Luminous Flux @ Current/Temperature: 16lm (12lm ~ 20lm)

Win Source Part Number: 983837-ASMT-QABD-AEF0E
Category: Optoelectronics>LED Lighting - Color
Color: Amber
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 300mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.3V
Current - Test: 150mA
Wavelength: 591nm (583nm ~ 598nm)
Lumens/Watt @ Current - Test: 46 lm/W
Thermal Resistance of Package: 60°C/W
Temperature - Test: 25°C
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2949-1,516-2949-2,ASMT-QABD-AEF0E-ND,516-2949-6
Base Product Number: ASMT-QAB
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 16lm (12lm ~ 20lm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number ASMT-QABD-AEF0E
Product Name Optoelectronics - LED Lighting - Color
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2234568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details