Broadcom Inc. SMD 25mA Led Indication - Discrete ASMT-CR00

Description
Red SMD LED, 150° Viewing Angle, 637nm, 25mA Product overview: ASMT-CR00 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-ASMT-CR00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red SMD LED, 150° Viewing Angle, 637nm, 25mA Product overview: ASMT-CR00 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-ASMT-CR00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25mA Led Indication - Discrete - 105-ASMT-CR00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA Led Indication - Discrete
105-ASMT-CR00
SMD 25mA Led Indication - Discrete 105-ASMT-CR00
Red SMD LED, 150° Viewing Angle, 637nm, 25mA Product overview: ASMT-CR00 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-ASMT-CR00 can be used for catalog matching and distributor lookup.

Red SMD LED, 150° Viewing Angle, 637nm, 25mA Product overview: ASMT-CR00 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-ASMT-CR00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-ASMT-CR00
Product Name SMD 25mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Specs
Lamp Type LED Lamps
View Details