Win Source Part Number: 987399-ASMT-AB31-NMP
Category: Optoelectronics>LED Lighting - Color
Color: Blue
Package: Tube
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 50
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 350mA
Wavelength: 460nm (Typ)
Lumens/Watt @ Current - Test: 16 lm/W
Thermal Resistance of Package: 10°C/W
Temperature - Test: 25°C
Package / Case: 2-SMD, Gull Wing Exposed Pad
Supplier Device Package: 2-SMD
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: ASMTAB31NMP00,ASMT-A
Base Product Number: ASMT-AB31
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | ASMT-AB31-NMP00 |
| Product Name | Optoelectronics - LED Lighting - Color |