Broadcom Inc. Sensors, Transducers - Encoders AR35-T25S

Description
Win Source Part Number: 982855-AR35-T25S Category: Sensors, Transducers>Encoders Series: AR35 Termination Style: Surface Mount (SMD,SMT) Package: Tray Standard Package: 480 Mounting: SMD (SMT) Output Type: Digital Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: AR35-T25
Request a Quote
Description
Win Source Part Number: 982855-AR35-T25S Category: Sensors, Transducers>Encoders Series: AR35 Termination Style: Surface Mount (SMD,SMT) Package: Tray Standard Package: 480 Mounting: SMD (SMT) Output Type: Digital Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: AR35-T25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
982855-AR35-T25S
Sensors, Transducers - Encoders 982855-AR35-T25S
Win Source Part Number: 982855-AR35-T25S Category: Sensors, Transducers>Encoders Series: AR35 Termination Style: Surface Mount (SMD,SMT) Package: Tray Standard Package: 480 Mounting: SMD (SMT) Output Type: Digital Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: AR35-T25

Win Source Part Number: 982855-AR35-T25S
Category: Sensors, Transducers>Encoders
Series: AR35
Termination Style: Surface Mount (SMD,SMT)
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Output Type: Digital
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: Programmable
Detent: No
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: AR35-T25

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 982855-AR35-T25S
Product Name Sensors, Transducers - Encoders
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details