Broadcom Inc. Ambient Light Sensors APDS-9960

Description
Ambient Light Sensors Intg Digital Gesture Color ALS PS
Datasheet
Description
Ambient Light Sensors Intg Digital Gesture Color ALS PS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9960
Ambient Light Sensors APDS-9960
Ambient Light Sensors Intg Digital Gesture Color ALS PS

Ambient Light Sensors Intg Digital Gesture Color ALS PS

Buy Now Datasheet
Sensor, Proximity/gesture, 2.4V To 3.6V; Supply Voltage Min Broadcom - 58Y4523 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity/gesture, 2.4V To 3.6V; Supply Voltage Min Broadcom
58Y4523
Sensor, Proximity/gesture, 2.4V To 3.6V; Supply Voltage Min Broadcom 58Y4523
SENSOR, PROXIMITY/GESTURE, 2.4V TO 3.6V; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

SENSOR, PROXIMITY/GESTURE, 2.4V TO 3.6V; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number APDS-9960 58Y4523
Product Name Ambient Light Sensors Sensor, Proximity/gesture, 2.4V To 3.6V; Supply Voltage Min Broadcom
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100 - GFC-100 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers