Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930 APDS-9930

Description
Manufacturer: Broadcom Limited Win Source Part Number: 010136-APDS-9930 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Module Supply Voltage - Operating: 2.2 V to 3.6 V Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: Singapore, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 010136-APDS-9930 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Module Supply Voltage - Operating: 2.2 V to 3.6 V Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: Singapore, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930 - 010136-APDS-9930 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930
010136-APDS-9930
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930 010136-APDS-9930
Manufacturer: Broadcom Limited Win Source Part Number: 010136-APDS-9930 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Module Supply Voltage - Operating: 2.2 V to 3.6 V Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: Singapore, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 010136-APDS-9930
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: APDS-9930
Wavelength: 625nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Module
Supply Voltage - Operating: 2.2 V to 3.6 V
Introduction Date: September 29, 2004
ECCN: EAR99
Country of Origin: Singapore, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9930
Ambient Light Sensors APDS-9930
Ambient Light Sensors INTEGRATED DIGITAL ALS+PS

Ambient Light Sensors INTEGRATED DIGITAL ALS+PS

Buy Now
Light & Proximity Sensor, Digital, 8Pin Rohs Compliant Broadcom - 51AK5795 - Newark, An Avnet Company
Chicago, IL, United States
Light & Proximity Sensor, Digital, 8Pin Rohs Compliant Broadcom
51AK5795
Light & Proximity Sensor, Digital, 8Pin Rohs Compliant Broadcom 51AK5795
LIGHT & PROXIMITY SENSOR, DIGITAL, 8PIN ROHS COMPLIANT: YES

LIGHT & PROXIMITY SENSOR, DIGITAL, 8PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 010136-APDS-9930 APDS-9930 51AK5795
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9930 Ambient Light Sensors Light & Proximity Sensor, Digital, 8Pin Rohs Compliant Broadcom
Sensor Type Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details